Vishay Intertechnology, Inc. RES 165K OHM 1W 1% 2512 SMD CRCW2512165KFKTG

Description
RES 165Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 165Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165K OHM 1W 1% 2512 SMD - CRCW2512165KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1W 1% 2512 SMD
CRCW2512165KFKTG
RES 165K OHM 1W 1% 2512 SMD CRCW2512165KFKTG
RES 165Kohm 1W 1% 2512 SMD

RES 165Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512165KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512165KFKTG-ND
Chip Resistor - Surface Mount CRCW2512165KFKTG-ND
165 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

165 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 165K 1% 100 R67 Rohs Compliant Vishay - 49P4557 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 165K 1% 100 R67 Rohs Compliant Vishay
49P4557
Crcw2512 165K 1% 100 R67 Rohs Compliant Vishay 49P4557
CRCW2512 165K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 165K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512165KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512165KFKTG
Chip Resistor - Surface Mount CRCW2512165KFKTG
RES SMD 165K OHM 1% 1W 2512

RES SMD 165K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512165KFKTG CRCW2512165KFKTG-ND 49P4557 CRCW2512165KFKTG
Product Name RES 165K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 165K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 165000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2567551 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details