Vishay Precision Group 2512,162,1%,T/R,RoHS Compliant CRCW2512162RFKEG

Description
2512,162,1%,T/R,RoHS Compliant
Request a Quote Datasheet
Description
2512,162,1%,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,162,1%,T/R,RoHS Compliant - CRCW2512162RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,162,1%,T/R,RoHS Compliant
CRCW2512162RFKEG
2512,162,1%,T/R,RoHS Compliant CRCW2512162RFKEG
2512,162,1%,T/R,RoHS Compliant

2512,162,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-162AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162AFDKR-ND
Chip Resistor - Surface Mount 541-162AFDKR-ND
162 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

162 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-162AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162AFTR-ND
Chip Resistor - Surface Mount 541-162AFTR-ND
162 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

162 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-162AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162AFCT-ND
Chip Resistor - Surface Mount 541-162AFCT-ND
162 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

162 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 162R, 1%, 0.5W, 2512; Resistance Vishay - 51P1153 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162R, 1%, 0.5W, 2512; Resistance Vishay
51P1153
Res, Thick Film, 162R, 1%, 0.5W, 2512; Resistance Vishay 51P1153
RES, THICK FILM, 162R, 1%, 0.5W, 2512; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 162R, 1%, 0.5W, 2512; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512162RFKEG 541-162AFDKR-ND 51P1153
Product Name 2512,162,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Res, Thick Film, 162R, 1%, 0.5W, 2512; Resistance Vishay
Mounting / Packaging 2512 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers