Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 1.62Kohms 1% CRCW25121621FP

Description
Thick Film Resistors - SMD 1watt 1.62Kohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 1watt 1.62Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 1.62Kohms 1% - CRCW25121621FP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 1.62Kohms 1%
CRCW25121621FP
Thick Film Resistors - SMD 1watt 1.62Kohms 1% CRCW25121621FP
Thick Film Resistors - SMD 1watt 1.62Kohms 1%

Thick Film Resistors - SMD 1watt 1.62Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW25121621FP
Product Name Thick Film Resistors - SMD 1watt 1.62Kohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details