Vishay Precision Group Chip Resistor - Surface Mount CRCW2512160RJNEG

Description
160 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
160 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-160XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160XCT-ND
Chip Resistor - Surface Mount 541-160XCT-ND
160 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-160XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160XDKR-ND
Chip Resistor - Surface Mount 541-160XDKR-ND
160 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-160XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160XTR-ND
Chip Resistor - Surface Mount 541-160XTR-ND
160 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - CRCW2512160RJNEG
758461-CRCW2512160RJNEG
Electronic Wholesale - CRCW2512160RJNEG 758461-CRCW2512160RJNEG
Manufacturer: Vishay Dale Win Source Part Number: 758461-CRCW2512160RJ NEG Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 160 Ohms Categories: Resistors Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.028" (0.70mm) Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1W Parts Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)

Manufacturer: Vishay Dale
Win Source Part Number: 758461-CRCW2512160RJNEG
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 160 Ohms
Categories: Resistors
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.028" (0.70mm)
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 1W
Parts Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)

Buy Now
2512,160,5%,T/R,RoHS Compliant - CRCW2512160RJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,160,5%,T/R,RoHS Compliant
CRCW2512160RJNEG
2512,160,5%,T/R,RoHS Compliant CRCW2512160RJNEG
2512,160,5%,T/R,RoHS Compliant

2512,160,5%,T/R,RoHS Compliant

Supplier's Site
Automotive 1W Resistor - 52-CRCW2512160RJNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1W Resistor
52-CRCW2512160RJNEG
Automotive 1W Resistor 52-CRCW2512160RJNEG
1W 160R 5% Thick Film Chip Resistor, 2512, AEC-Q200 Product overview: CRCW2512160RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512160RJNEG can be used for catalog matching and distributor lookup.

1W 160R 5% Thick Film Chip Resistor, 2512, AEC-Q200 Product overview: CRCW2512160RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512160RJNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 160R, 5%, 1W, 2512; Resistance Vishay - 59M7099 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 160R, 5%, 1W, 2512; Resistance Vishay
59M7099
Res, Thick Film, 160R, 5%, 1W, 2512; Resistance Vishay 59M7099
RES, THICK FILM, 160R, 5%, 1W, 2512; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 160R, 5%, 1W, 2512; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 160R, 1W, 2512; Resistance Vishay - 43C6009 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 160R, 1W, 2512; Resistance Vishay
43C6009
Res, Aec-Q200, Thick Film, 160R, 1W, 2512; Resistance Vishay 43C6009
RES, AEC-Q200, THICK FILM, 160R, 1W, 2512; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 160R, 1W, 2512; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW2512160RJNEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW2512160RJNEG
Resistors - Chip Resistor - Surface Mount CRCW2512160RJNEG
RES SMD 160 OHM 5% 1W 2512

RES SMD 160 OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-160XCT-ND 758461-CRCW2512160RJNEG CRCW2512160RJNEG 52-CRCW2512160RJNEG 59M7099 CRCW2512160RJNEG
Product Name Chip Resistor - Surface Mount Electronic Wholesale - CRCW2512160RJNEG 2512,160,5%,T/R,RoHS Compliant Automotive 1W Resistor Res, Thick Film, 160R, 5%, 1W, 2512; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Resistance Range 160 ohms 160 ohms 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3482FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details