Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512160RFKEG

Description
160 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
160 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512160RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512160RFKEG-ND
Chip Resistor - Surface Mount CRCW2512160RFKEG-ND
160 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 160 OHM 1W 1% 2512 SMD - CRCW2512160RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1W 1% 2512 SMD
CRCW2512160RFKEG
RES 160 OHM 1W 1% 2512 SMD CRCW2512160RFKEG
RES 160ohm 1W 1% 2512 SMD

RES 160ohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 100 160R 1% E67 E3 Rohs Compliant Vishay - 47P4991 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 160R 1% E67 E3 Rohs Compliant Vishay
47P4991
Crcw2512 100 160R 1% E67 E3 Rohs Compliant Vishay 47P4991
CRCW2512 100 160R 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 160R 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512160RFKEG-ND CRCW2512160RFKEG 47P4991
Product Name Chip Resistor - Surface Mount RES 160 OHM 1W 1% 2512 SMD Crcw2512 100 160R 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details