Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512160KFKEG

Description
160 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
160 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512160KFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512160KFKEG-ND
Chip Resistor - Surface Mount CRCW2512160KFKEG-ND
160 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

160 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 160K OHM 1W 1% 2512 SMD - CRCW2512160KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1W 1% 2512 SMD
CRCW2512160KFKEG
RES 160K OHM 1W 1% 2512 SMD CRCW2512160KFKEG
RES 160Kohm 1W 1% 2512 SMD

RES 160Kohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 100 160K 1% E67 E3 Rohs Compliant Vishay - 47P4990 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 160K 1% E67 E3 Rohs Compliant Vishay
47P4990
Crcw2512 100 160K 1% E67 E3 Rohs Compliant Vishay 47P4990
CRCW2512 100 160K 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 160K 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512160KFKEG-ND CRCW2512160KFKEG 47P4990
Product Name Chip Resistor - Surface Mount RES 160K OHM 1W 1% 2512 SMD Crcw2512 100 160K 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details