Vishay Intertechnology, Inc. RES 15.8 OHM 1.5W 1% 2512 SMD CRCW251215R8FKEGHP

Description
RES 15.8ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 15.8ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8 OHM 1.5W 1% 2512 SMD - CRCW251215R8FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1.5W 1% 2512 SMD
CRCW251215R8FKEGHP
RES 15.8 OHM 1.5W 1% 2512 SMD CRCW251215R8FKEGHP
RES 15.8ohm 1.5W 1% 2512 SMD

RES 15.8ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251215R8FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251215R8FKEGHP-ND
Chip Resistor - Surface Mount CRCW251215R8FKEGHP-ND
15.8 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15.8 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251215R8FKEGHP CRCW251215R8FKEGHP-ND
Product Name RES 15.8 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 15.8 ohms 15.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 698 ohms
View Details
5 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers