Vishay Precision Group RES 15 OHM 1.5W 5% 2512 SMD CRCW251215R0JNEGHP

Description
RES 15ohm 1.5W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 15ohm 1.5W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1.5W 5% 2512 SMD - CRCW251215R0JNEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1.5W 5% 2512 SMD
CRCW251215R0JNEGHP
RES 15 OHM 1.5W 5% 2512 SMD CRCW251215R0JNEGHP
RES 15ohm 1.5W 5% 2512 SMD

RES 15ohm 1.5W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-15RADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15RADKR-ND
Chip Resistor - Surface Mount 541-15RADKR-ND
15 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15RACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15RACT-ND
Chip Resistor - Surface Mount 541-15RACT-ND
15 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15RATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15RATR-ND
Chip Resistor - Surface Mount 541-15RATR-ND
15 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 15 Ohm 1.5 W Resistor - 52-CRCW251215R0JNEGHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15 Ohm 1.5 W Resistor
52-CRCW251215R0JNEGHP
SMD 15 Ohm 1.5 W Resistor 52-CRCW251215R0JNEGHP
SMD Chip Resistor, 15 Ohm, ± 5%, 1.5 W, 2512 [6332 Metric], Thick Film, High Power Pulse Proof Product overview: CRCW251215R0JNEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 Ohm, 1.5 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 1.5 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251215R0JNEGH P can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 15 Ohm, ± 5%, 1.5 W, 2512 [6332 Metric], Thick Film, High Power Pulse Proof Product overview: CRCW251215R0JNEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 Ohm, 1.5 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 1.5 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251215R0JNEGHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 962028-CRCW251215R0JNEGHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
962028-CRCW251215R0JNEGHP
Resistors - Chip Resistor - Surface Mount 962028-CRCW251215R0JNEGHP
Win Source Part Number: 962028-CRCW251215R0J NEGHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1.5W Composition: Thick Film Number of Terminations: 2 Resistance: 15 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Alternative Parts (Cross-Reference): 352015RJT; ERJ-1TYJ150U; RC2512JK-7W15RL; ERJ-S1TJ150U; RK73B3ATTE150J; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW251215R0JNEGHPTR ,CRCW251215R0JNEGHPD KR-ND,541-15RACT,541 -15RATR,CRCW251215R0 JNEGHPDKR,CRCW251215 R0JNEGHPCT-ND,541-15 RADKR,CRCW251215R0JN EGHP-ND,CRCW251215R0 JNEGHPCT,CRCW251215R 0JNEGHPTR-ND Base Product Number: CRCW2512

Win Source Part Number: 962028-CRCW251215R0JNEGHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 1.5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 15 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Alternative Parts (Cross-Reference): 352015RJT; ERJ-1TYJ150U; RC2512JK-7W15RL; ERJ-S1TJ150U; RK73B3ATTE150J;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: CRCW251215R0JNEGHPTR,CRCW251215R0JNEGHPDKR-ND,541-15RACT,541-15RATR,CRCW251215R0JNEGHPDKR,CRCW251215R0JNEGHPCT-ND,541-15RADKR,CRCW251215R0JNEGHP-ND,CRCW251215R0JNEGHPCT,CRCW251215R0JNEGHPTR-ND
Base Product Number: CRCW2512

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251215R0JNEGHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251215R0JNEGHP
Chip Resistor - Surface Mount CRCW251215R0JNEGHP
RES SMD 15 OHM 5% 1.5W 2512

RES SMD 15 OHM 5% 1.5W 2512

Supplier's Site Datasheet
Crcw2512-Hp 200 15R 5% E67 E3 Rohs Compliant Vishay - 24T7619 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512-Hp 200 15R 5% E67 E3 Rohs Compliant Vishay
24T7619
Crcw2512-Hp 200 15R 5% E67 E3 Rohs Compliant Vishay 24T7619
CRCW2512-HP 200 15R 5% E67 E3 ROHS COMPLIANT: YES

CRCW2512-HP 200 15R 5% E67 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW251215R0JNEGHP 541-15RADKR-ND 52-CRCW251215R0JNEGHP 962028-CRCW251215R0JNEGHP CRCW251215R0JNEGHP 24T7619
Product Name RES 15 OHM 1.5W 5% 2512 SMD Chip Resistor - Surface Mount SMD 15 Ohm 1.5 W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512-Hp 200 15R 5% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1.5 watts 1.5 watts 1.5 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details