Vishay Precision Group Thick Film Resistors - SMD 1watt 15ohms 5% CRCW251215R0JNEG

Description
Thick Film Resistors - SMD 1watt 15ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 15ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 15ohms 5% - CRCW251215R0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 15ohms 5%
CRCW251215R0JNEG
Thick Film Resistors - SMD 1watt 15ohms 5% CRCW251215R0JNEG
Thick Film Resistors - SMD 1watt 15ohms 5%

Thick Film Resistors - SMD 1watt 15ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-15XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15XTR-ND
Chip Resistor - Surface Mount 541-15XTR-ND
15 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15XDKR-ND
Chip Resistor - Surface Mount 541-15XDKR-ND
15 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15XCT-ND
Chip Resistor - Surface Mount 541-15XCT-ND
15 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 15R, 5%, 1W, 2512; Resistance Vishay - 59M7098 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 5%, 1W, 2512; Resistance Vishay
59M7098
Res, Thick Film, 15R, 5%, 1W, 2512; Resistance Vishay 59M7098
RES, THICK FILM, 15R, 5%, 1W, 2512; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

RES, THICK FILM, 15R, 5%, 1W, 2512; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 15R, 5%, 1W, 2512, Reel; Resistance Vishay - 43C5997 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 5%, 1W, 2512, Reel; Resistance Vishay
43C5997
Res, Thick Film, 15R, 5%, 1W, 2512, Reel; Resistance Vishay 43C5997
RES, THICK FILM, 15R, 5%, 1W, 2512, REEL; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 15R, 5%, 1W, 2512, REEL; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
RES SMD 15 OHM 5% 1W 2512 - 873-CRCW251215R0JNEG - Utmel Electronic Limited
Hong Kong, China
RES SMD 15 OHM 5% 1W 2512
873-CRCW251215R0JNEG
RES SMD 15 OHM 5% 1W 2512 873-CRCW251215R0JNEG
RES SMD 15 OHM 5% 1W 2512

RES SMD 15 OHM 5% 1W 2512

Supplier's Site
Chip Resistor - Surface Mount - CRCW251215R0JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251215R0JNEG
Chip Resistor - Surface Mount CRCW251215R0JNEG
RES SMD 15 OHM 5% 1W 2512

RES SMD 15 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW251215R0JNEG 541-15XTR-ND 59M7098 43C5997 873-CRCW251215R0JNEG CRCW251215R0JNEG
Product Name Thick Film Resistors - SMD 1watt 15ohms 5% Chip Resistor - Surface Mount Res, Thick Film, 15R, 5%, 1W, 2512; Resistance Vishay Res, Thick Film, 15R, 5%, 1W, 2512, Reel; Resistance Vishay RES SMD 15 OHM 5% 1W 2512 Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD); 2512; Surface Mount
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details