Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251215R0FKTH

Description
15 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251215R0FKTH-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251215R0FKTH-ND
Chip Resistor - Surface Mount CRCW251215R0FKTH-ND
15 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 15 1% 100 R82 Rohs Compliant Vishay - 49P4547 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 15 1% 100 R82 Rohs Compliant Vishay
49P4547
Crcw2512 15 1% 100 R82 Rohs Compliant Vishay 49P4547
CRCW2512 15 1% 100 R82 ROHS COMPLIANT: NO

CRCW2512 15 1% 100 R82 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251215R0FKTH - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251215R0FKTH
Chip Resistor - Surface Mount CRCW251215R0FKTH
RES SMD 15 OHM 1% 1W 2512

RES SMD 15 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW251215R0FKTH-ND 49P4547 CRCW251215R0FKTH
Product Name Chip Resistor - Surface Mount Crcw2512 15 1% 100 R82 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details