Vishay Precision Group Chip Resistor - Surface Mount CRCW251215R0FKEG

Description
15 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-15.0AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0AFCT-ND
Chip Resistor - Surface Mount 541-15.0AFCT-ND
15 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0AFTR-ND
Chip Resistor - Surface Mount 541-15.0AFTR-ND
15 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0AFDKR-ND
Chip Resistor - Surface Mount 541-15.0AFDKR-ND
15 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:15ohm; Resistance Tolerance: 1%; Power Rating:1W; ... - CRCW251215R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:15ohm; Resistance Tolerance: 1%; Power Rating:1W; ...
CRCW251215R0FKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:15ohm; Resistance Tolerance: 1%; Power Rating:1W; ... CRCW251215R0FKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:15ohm; Resistance Tolerance: 1%; Power Rating:1W; ...

Thick Film Chip ResistorSeries:CRCW; Resistance:15ohm; Resistance Tolerance: 1%; Power Rating:1W; ...

Supplier's Site
Surface Mount Resistors - 6792415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792415
Surface Mount Resistors 6792415
Vishay CRCW251215R0FKEG

Vishay CRCW251215R0FKEG

Supplier's Site
Surface Mount Resistors - 6792415P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792415P
Surface Mount Resistors 6792415P
Vishay CRCW251215R0FKEG

Vishay CRCW251215R0FKEG

Supplier's Site
Res, Thick Film, 15R, 1%, 1W, 2512; Resistance Vishay - 53K3948 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 1%, 1W, 2512; Resistance Vishay
53K3948
Res, Thick Film, 15R, 1%, 1W, 2512; Resistance Vishay 53K3948
RES, THICK FILM, 15R, 1%, 1W, 2512; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

RES, THICK FILM, 15R, 1%, 1W, 2512; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 15R, 1%, 1W, 2512, Reel; Resistance Vishay - 42K4083 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 1%, 1W, 2512, Reel; Resistance Vishay
42K4083
Res, Thick Film, 15R, 1%, 1W, 2512, Reel; Resistance Vishay 42K4083
RES, THICK FILM, 15R, 1%, 1W, 2512, REEL; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 15R, 1%, 1W, 2512, REEL; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-15.0AFCT-ND CRCW251215R0FKEG 6792415 6792415P 53K3948 42K4083
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:15ohm; Resistance Tolerance: 1%; Power Rating:1W; ... Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 15R, 1%, 1W, 2512; Resistance Vishay Res, Thick Film, 15R, 1%, 1W, 2512, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details