Vishay Intertechnology, Inc. RES 158 OHM 1.5W 1% 2512 SMD CRCW2512158RFKEGHP

Description
RES 158ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 158ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158 OHM 1.5W 1% 2512 SMD - CRCW2512158RFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 1.5W 1% 2512 SMD
CRCW2512158RFKEGHP
RES 158 OHM 1.5W 1% 2512 SMD CRCW2512158RFKEGHP
RES 158ohm 1.5W 1% 2512 SMD

RES 158ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512158RFKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512158RFKEGHP-ND
Chip Resistor - Surface Mount CRCW2512158RFKEGHP-ND
158 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

158 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512158RFKEGHP CRCW2512158RFKEGHP-ND
Product Name RES 158 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD683JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details