Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 154ohms 1% CRCW2512154RFKTG

Description
Thick Film Resistors - SMD 1watt 154ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 154ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 154ohms 1% - CRCW2512154RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 154ohms 1%
CRCW2512154RFKTG
Thick Film Resistors - SMD 1watt 154ohms 1% CRCW2512154RFKTG
Thick Film Resistors - SMD 1watt 154ohms 1%

Thick Film Resistors - SMD 1watt 154ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512154RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512154RFKTG-ND
Chip Resistor - Surface Mount CRCW2512154RFKTG-ND
154 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

154 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512154RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512154RFKTG
Chip Resistor - Surface Mount CRCW2512154RFKTG
RES SMD 154 OHM 1% 1W 2512

RES SMD 154 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 154 1% 100 R67 Rohs Compliant Vishay - 49P4551 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 154 1% 100 R67 Rohs Compliant Vishay
49P4551
Crcw2512 154 1% 100 R67 Rohs Compliant Vishay 49P4551
CRCW2512 154 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 154 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512154RFKTG CRCW2512154RFKTG-ND CRCW2512154RFKTG 49P4551
Product Name Thick Film Resistors - SMD 1watt 154ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 154 1% 100 R67 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details