RES 150ohm 1W 5% 2512 SMD
150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:2512; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:2000 RoHS Compliant: No
RES SMD 150 OHM 5% 1W 2512
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW2512150RJNTG | CRCW2512150RJNTG-ND | 08J5532 | CRCW2512150RJNTG |
| Product Name | RES 150 OHM 1W 5% 2512 SMD | Chip Resistor - Surface Mount | Thick Film Chip Resistor; Filter Terminals Vishay | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 1 watts | 1 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor |