Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW2512150RJNEG

Description
Win Source Part Number: 1053094-CRCW2512150R JNEG Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 150 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Alternative Parts (Cross-Reference): 3520150RJT; ERJ-1TYJ151U; RK73B3ATTE151J; RC2512JK-7W150RL; MCR100JZHJ151CRCW251 2150RJNEG.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-150XCT,541-150XD KR,541-150XTR,CRCW25 12 200 150R 5% E67 E3 Base Product Number: CRCW2512
Request a Quote Datasheet
Description
Win Source Part Number: 1053094-CRCW2512150R JNEG Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 150 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Alternative Parts (Cross-Reference): 3520150RJT; ERJ-1TYJ151U; RK73B3ATTE151J; RC2512JK-7W150RL; MCR100JZHJ151CRCW251 2150RJNEG.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-150XCT,541-150XD KR,541-150XTR,CRCW25 12 200 150R 5% E67 E3 Base Product Number: CRCW2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1053094-CRCW2512150RJNEG
Resistors - Chip Resistor - Surface Mount 1053094-CRCW2512150RJNEG
Win Source Part Number: 1053094-CRCW2512150R JNEG Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 150 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Alternative Parts (Cross-Reference): 3520150RJT; ERJ-1TYJ151U; RK73B3ATTE151J; RC2512JK-7W150RL; MCR100JZHJ151CRCW251 2150RJNEG.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-150XCT,541-150XD KR,541-150XTR,CRCW25 12 200 150R 5% E67 E3 Base Product Number: CRCW2512

Win Source Part Number: 1053094-CRCW2512150RJNEG
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 150 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Alternative Parts (Cross-Reference): 3520150RJT; ERJ-1TYJ151U; RK73B3ATTE151J; RC2512JK-7W150RL; MCR100JZHJ151CRCW2512150RJNEG.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-150XCT,541-150XDKR,541-150XTR,CRCW2512 200 150R 5% E67 E3
Base Product Number: CRCW2512

Buy Now Datasheet
SMD 1W 500V Resistor - 52-CRCW2512150RJNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW2512150RJNEG
SMD 1W 500V Resistor 52-CRCW2512150RJNEG
1W 150R 5% Thick Film Resistor, 2512 SMD, 500V Product overview: CRCW2512150RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512150RJNEG can be used for catalog matching and distributor lookup.

1W 150R 5% Thick Film Resistor, 2512 SMD, 500V Product overview: CRCW2512150RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512150RJNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-150XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150XTR-ND
Chip Resistor - Surface Mount 541-150XTR-ND
150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150XCT-ND
Chip Resistor - Surface Mount 541-150XCT-ND
150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150XDKR-ND
Chip Resistor - Surface Mount 541-150XDKR-ND
150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 150ohms 5% - CRCW2512150RJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 150ohms 5%
CRCW2512150RJNEG
Thick Film Resistors - SMD 1watt 150ohms 5% CRCW2512150RJNEG
Thick Film Resistors - SMD 1watt 150ohms 5%

Thick Film Resistors - SMD 1watt 150ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512150RJNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512150RJNEG
Chip Resistor - Surface Mount CRCW2512150RJNEG
RES SMD 150 OHM 5% 1W 2512

RES SMD 150 OHM 5% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 150R, 5%, 1W, 2512; Resistance Vishay - 53K3950 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 5%, 1W, 2512; Resistance Vishay
53K3950
Res, Thick Film, 150R, 5%, 1W, 2512; Resistance Vishay 53K3950
RES, THICK FILM, 150R, 5%, 1W, 2512; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: Yes

RES, THICK FILM, 150R, 5%, 1W, 2512; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 150R, 5%, 1W, 2512, Reel; Resistance Vishay - 42K4086 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 5%, 1W, 2512, Reel; Resistance Vishay
42K4086
Res, Thick Film, 150R, 5%, 1W, 2512, Reel; Resistance Vishay 42K4086
RES, THICK FILM, 150R, 5%, 1W, 2512, REEL; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 150R, 5%, 1W, 2512, REEL; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1053094-CRCW2512150RJNEG 52-CRCW2512150RJNEG 541-150XTR-ND CRCW2512150RJNEG CRCW2512150RJNEG 53K3950 42K4086
Product Name Resistors - Chip Resistor - Surface Mount SMD 1W 500V Resistor Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 150ohms 5% Chip Resistor - Surface Mount Res, Thick Film, 150R, 5%, 1W, 2512; Resistance Vishay Res, Thick Film, 150R, 5%, 1W, 2512, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567531 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0022 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details