Vishay Precision Group RES 150 OHM 1.5W 1% 2512 SMD CRCW2512150RFKEGHP

Description
RES 150ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 150ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1.5W 1% 2512 SMD - CRCW2512150RFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1.5W 1% 2512 SMD
CRCW2512150RFKEGHP
RES 150 OHM 1.5W 1% 2512 SMD CRCW2512150RFKEGHP
RES 150ohm 1.5W 1% 2512 SMD

RES 150ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-150RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150RTR-ND
Chip Resistor - Surface Mount 541-150RTR-ND
150 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150RDKR-ND
Chip Resistor - Surface Mount 541-150RDKR-ND
150 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150RCT-ND
Chip Resistor - Surface Mount 541-150RCT-ND
150 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 150R, 2512; Resistance Vishay - 24T7620 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 150R, 2512; Resistance Vishay
24T7620
Res, Aec-Q200, Thick Film, 150R, 2512; Resistance Vishay 24T7620
RES, AEC-Q200, THICK FILM, 150R, 2512; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 150R, 2512; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 150R, 2512; Resistance Vishay - 65AC3500 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 150R, 2512; Resistance Vishay
65AC3500
Res, Aec-Q200, Thick Film, 150R, 2512; Resistance Vishay 65AC3500
RES, AEC-Q200, THICK FILM, 150R, 2512; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 150R, 2512; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512150RFKEGHP 541-150RTR-ND 24T7620
Product Name RES 150 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 150R, 2512; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details