Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW2512150RFKEG

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW2512150RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW2512150RFKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW2512150RFKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-150AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150AFTR-ND
Chip Resistor - Surface Mount 541-150AFTR-ND
150 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150AFDKR-ND
Chip Resistor - Surface Mount 541-150AFDKR-ND
150 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150AFCT-ND
Chip Resistor - Surface Mount 541-150AFCT-ND
150 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512150RFKEG
771768-CRCW2512150RFKEG
Chip Resistor - Surface Mount - CRCW2512150RFKEG 771768-CRCW2512150RFKEG
Manufacturer: Vishay Dale Win Source Part Number: 771768-CRCW2512150RF KEG Series: CRCW Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 2512 (6432 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 1W Resistance (Ohms): 150 Composition: Thick Film Number of Terminations: 2 Family Name: D/CRCW e3 Categories: Resistors Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 Height - Seated (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): TF2512HQ1500F-T4; RMCF2512FT150R; M55342K09B150DR; ERJ1TNF1500U; Introduction Date: November 08, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Win Source Part Number: 771768-CRCW2512150RFKEG
Series: CRCW
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: 2512 (6432 Metric)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 1W
Resistance (Ohms): 150
Composition: Thick Film
Number of Terminations: 2
Family Name: D/CRCW e3
Categories: Resistors
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Manufacturer Package: 2512
Height - Seated (Maximum): 0.028" (0.70mm)
Alternative Parts (Cross-Reference): TF2512HQ1500F-T4; RMCF2512FT150R; M55342K09B150DR; ERJ1TNF1500U;
Introduction Date: November 08, 2006
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1W 500V Resistor - 52-CRCW2512150RFKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW2512150RFKEG
SMD 1W 500V Resistor 52-CRCW2512150RFKEG
1W 150R 1% Thick Film Chip Resistor, 2512, 500V, SMD Product overview: CRCW2512150RFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512150RFKEG can be used for catalog matching and distributor lookup.

1W 150R 1% Thick Film Chip Resistor, 2512, 500V, SMD Product overview: CRCW2512150RFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512150RFKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6792411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792411
Surface Mount Resistors 6792411
Vishay CRCW2512150RFKEG

Vishay CRCW2512150RFKEG

Supplier's Site
Surface Mount Resistors - 6792411P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792411P
Surface Mount Resistors 6792411P
Vishay CRCW2512150RFKEG

Vishay CRCW2512150RFKEG

Supplier's Site
Res, Thick Film, 150R, 1%, 1W, 2512; Resistance Vishay - 53K3949 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 1W, 2512; Resistance Vishay
53K3949
Res, Thick Film, 150R, 1%, 1W, 2512; Resistance Vishay 53K3949
RES, THICK FILM, 150R, 1%, 1W, 2512; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 1W, 2512; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film Chip, 150 Ohm, 1W, 1%, Full Reel; Resistance Vishay - 42K4085 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 150 Ohm, 1W, 1%, Full Reel; Resistance Vishay
42K4085
Resistor, Thick Film Chip, 150 Ohm, 1W, 1%, Full Reel; Resistance Vishay 42K4085
RESISTOR, THICK FILM CHIP, 150 OHM, 1W, 1%, FULL REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 150 OHM, 1W, 1%, FULL REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 150R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay - 96Y9164 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay
96Y9164
Res, 150R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay 96Y9164
RES, 150R, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:150ohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 150R, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:150ohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 150R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay - 12AC0299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay
12AC0299
Res, 150R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay 12AC0299
RES, 150R, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:150ohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 150R, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:150ohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW2512150RFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512150RFKEG
Chip Resistor - Surface Mount CRCW2512150RFKEG
RES SMD 150 OHM 1% 1W 2512

RES SMD 150 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW2512150RFKEG 541-150AFTR-ND 771768-CRCW2512150RFKEG 52-CRCW2512150RFKEG 6792411 6792411P 53K3949 42K4085 96Y9164 CRCW2512150RFKEG
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW2512150RFKEG SMD 1W 500V Resistor Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 150R, 1%, 1W, 2512; Resistance Vishay Resistor, Thick Film Chip, 150 Ohm, 1W, 1%, Full Reel; Resistance Vishay Res, 150R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details