Vishay Intertechnology, Inc. RES 150K OHM 1W 5% 2512 SMD CRCW2512150KJNTG

Description
RES 150Kohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 150Kohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1W 5% 2512 SMD - CRCW2512150KJNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1W 5% 2512 SMD
CRCW2512150KJNTG
RES 150K OHM 1W 5% 2512 SMD CRCW2512150KJNTG
RES 150Kohm 1W 5% 2512 SMD

RES 150Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512150KJNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512150KJNTG-ND
Chip Resistor - Surface Mount CRCW2512150KJNTG-ND
150 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512150KJNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512150KJNTG
Chip Resistor - Surface Mount CRCW2512150KJNTG
RES SMD 150K OHM 5% 1W 2512

RES SMD 150K OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 150K 5% 200 R67 Rohs Compliant Vishay - 49P4550 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 150K 5% 200 R67 Rohs Compliant Vishay
49P4550
Crcw2512 150K 5% 200 R67 Rohs Compliant Vishay 49P4550
CRCW2512 150K 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 150K 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512150KJNTG CRCW2512150KJNTG-ND CRCW2512150KJNTG 49P4550
Product Name RES 150K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 150K 5% 200 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 150000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details