Vishay Precision Group Chip Resistor - Surface Mount - CRCW2512150KFKTG CRCW2512150KFKTG

Description
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 723029-CRCW2512150KF KTG Series: CRCW Packaging: Reel - TR Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 2512 (6432 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 1W Resistance (Ohms): 150k Composition: Thick Film Number of Terminations: 2 Size: 0.248" L x 0.124" W (6.30mm x 3.15mm) Family Name: D/CRCW Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 2512 Height - Seated (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): RK73H3ALTE1503F; RK73H3ALTED1503F; CR2512-FX-1503ELF; Introduction Date: January 10, 2007 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 723029-CRCW2512150KF KTG Series: CRCW Packaging: Reel - TR Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 2512 (6432 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 1W Resistance (Ohms): 150k Composition: Thick Film Number of Terminations: 2 Size: 0.248" L x 0.124" W (6.30mm x 3.15mm) Family Name: D/CRCW Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 2512 Height - Seated (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): RK73H3ALTE1503F; RK73H3ALTED1503F; CR2512-FX-1503ELF; Introduction Date: January 10, 2007 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512150KFKTG
723029-CRCW2512150KFKTG
Chip Resistor - Surface Mount - CRCW2512150KFKTG 723029-CRCW2512150KFKTG
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 723029-CRCW2512150KF KTG Series: CRCW Packaging: Reel - TR Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 2512 (6432 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 1W Resistance (Ohms): 150k Composition: Thick Film Number of Terminations: 2 Size: 0.248" L x 0.124" W (6.30mm x 3.15mm) Family Name: D/CRCW Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 2512 Height - Seated (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): RK73H3ALTE1503F; RK73H3ALTED1503F; CR2512-FX-1503ELF; Introduction Date: January 10, 2007 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 723029-CRCW2512150KFKTG
Series: CRCW
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: 2512 (6432 Metric)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 1W
Resistance (Ohms): 150k
Composition: Thick Film
Number of Terminations: 2
Size: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Family Name: D/CRCW
Categories: Resistors
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 2512
Height - Seated (Maximum): 0.028" (0.70mm)
Alternative Parts (Cross-Reference): RK73H3ALTE1503F; RK73H3ALTED1503F; CR2512-FX-1503ELF;
Introduction Date: January 10, 2007
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RES 150K OHM 1W 1% 2512 SMD - CRCW2512150KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1W 1% 2512 SMD
CRCW2512150KFKTG
RES 150K OHM 1W 1% 2512 SMD CRCW2512150KFKTG
RES 150Kohm 1W 1% 2512 SMD

RES 150Kohm 1W 1% 2512 SMD

Supplier's Site
SMD 1W Resistor - 52-CRCW2512150KFKTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-CRCW2512150KFKTG
SMD 1W Resistor 52-CRCW2512150KFKTG
RES SMD 150K OHM 1% 1W 2512 Product overview: CRCW2512150KFKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512150KFKTG can be used for catalog matching and distributor lookup.

RES SMD 150K OHM 1% 1W 2512 Product overview: CRCW2512150KFKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512150KFKTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW2512150KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512150KFKTG-ND
Chip Resistor - Surface Mount CRCW2512150KFKTG-ND
150 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512150KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512150KFKTG
Chip Resistor - Surface Mount CRCW2512150KFKTG
RES SMD 150K OHM 1% 1W 2512

RES SMD 150K OHM 1% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 150K, 1%, 1W, 2512, Reel; Resistance Vishay - 43C5998 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 1%, 1W, 2512, Reel; Resistance Vishay
43C5998
Res, Thick Film, 150K, 1%, 1W, 2512, Reel; Resistance Vishay 43C5998
RES, THICK FILM, 150K, 1%, 1W, 2512, REEL; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: No

RES, THICK FILM, 150K, 1%, 1W, 2512, REEL; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 723029-CRCW2512150KFKTG CRCW2512150KFKTG 52-CRCW2512150KFKTG CRCW2512150KFKTG-ND CRCW2512150KFKTG 43C5998
Product Name Chip Resistor - Surface Mount - CRCW2512150KFKTG RES 150K OHM 1W 1% 2512 SMD SMD 1W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 150K, 1%, 1W, 2512, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 150000 ohms 150000 ohms 150000 ohms 150000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details