Vishay Intertechnology, Inc. RES CHP 150 1W 1% CRCW25121500F

Description
RES CHP 150 1W 1%
Request a Quote
Description
RES CHP 150 1W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHP 150 1W 1% - CRCW25121500F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHP 150 1W 1%
CRCW25121500F
RES CHP 150 1W 1% CRCW25121500F
RES CHP 150 1W 1%

RES CHP 150 1W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW25121500F
Product Name RES CHP 150 1W 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details