Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 14.7ohms 1% CRCW251214R7FP

Description
Thick Film Resistors - SMD 1watt 14.7ohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 1watt 14.7ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 14.7ohms 1% - CRCW251214R7FP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 14.7ohms 1%
CRCW251214R7FP
Thick Film Resistors - SMD 1watt 14.7ohms 1% CRCW251214R7FP
Thick Film Resistors - SMD 1watt 14.7ohms 1%

Thick Film Resistors - SMD 1watt 14.7ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW251214R7FP
Product Name Thick Film Resistors - SMD 1watt 14.7ohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details