Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251214R0FKTG

Description
14 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
14 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251214R0FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251214R0FKTG-ND
Chip Resistor - Surface Mount CRCW251214R0FKTG-ND
14 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

14 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 14.0 OHM 1W 1% 2512 SMD - CRCW251214R0FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0 OHM 1W 1% 2512 SMD
CRCW251214R0FKTG
RES 14.0 OHM 1W 1% 2512 SMD CRCW251214R0FKTG
RES 14.0ohm 1W 1% 2512 SMD

RES 14.0ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251214R0FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251214R0FKTG
Chip Resistor - Surface Mount CRCW251214R0FKTG
RES SMD 14 OHM 1% 1W 2512

RES SMD 14 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 14 1% 100 R67 Rohs Compliant Vishay - 49P4537 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 14 1% 100 R67 Rohs Compliant Vishay
49P4537
Crcw2512 14 1% 100 R67 Rohs Compliant Vishay 49P4537
CRCW2512 14 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 14 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251214R0FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251214R0FKTG
Chip Resistor - Surface Mount CRCW251214R0FKTG
RES SMD 14 OHM 1% 1W 2512

RES SMD 14 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW251214R0FKTG-ND CRCW251214R0FKTG CRCW251214R0FKTG 49P4537 CRCW251214R0FKTG
Product Name Chip Resistor - Surface Mount RES 14.0 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 14 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 14 ohms 14 ohms 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details