Vishay Precision Group Chip Resistor - Surface Mount CRCW251214R0FKEG

Description
14 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
14 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-14.0AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.0AFDKR-ND
Chip Resistor - Surface Mount 541-14.0AFDKR-ND
14 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

14 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-14.0AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.0AFCT-ND
Chip Resistor - Surface Mount 541-14.0AFCT-ND
14 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

14 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-14.0AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.0AFTR-ND
Chip Resistor - Surface Mount 541-14.0AFTR-ND
14 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

14 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW251214R0FKEG
915988-CRCW251214R0FKEG
Chip Resistor - Surface Mount - CRCW251214R0FKEG 915988-CRCW251214R0FKEG
Manufacturer: Vishay Win Source Part Number: 915988-CRCW251214R0F KEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 14 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-14.0AFDKR, 541-14.0AFTR, 541-14.0AFCT, CRCW2512 100 14R 1% E67 E3

Manufacturer: Vishay
Win Source Part Number: 915988-CRCW251214R0FKEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 14 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-14.0AFDKR, 541-14.0AFTR, 541-14.0AFCT, CRCW2512 100 14R 1% E67 E3

Buy Now Datasheet
SMD 1W 500V Resistor - 52-CRCW251214R0FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW251214R0FKEG
SMD 1W 500V Resistor 52-CRCW251214R0FKEG
1W 14R 1% 500V Thick Film SMD Resistor 2512 Product overview: CRCW251214R0FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251214R0FKEG can be used for catalog matching and distributor lookup.

1W 14R 1% 500V Thick Film SMD Resistor 2512 Product overview: CRCW251214R0FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251214R0FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 14.0 OHM 1W 1% 2512 SMD - CRCW251214R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0 OHM 1W 1% 2512 SMD
CRCW251214R0FKEG
RES 14.0 OHM 1W 1% 2512 SMD CRCW251214R0FKEG
RES 14.0ohm 1W 1% 2512 SMD

RES 14.0ohm 1W 1% 2512 SMD

Supplier's Site
Res, Thick Film, 14R, 1%, 0.5W, 2512; Resistance Vishay - 51P1133 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14R, 1%, 0.5W, 2512; Resistance Vishay
51P1133
Res, Thick Film, 14R, 1%, 0.5W, 2512; Resistance Vishay 51P1133
RES, THICK FILM, 14R, 1%, 0.5W, 2512; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 14R, 1%, 0.5W, 2512; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-14.0AFDKR-ND 915988-CRCW251214R0FKEG 52-CRCW251214R0FKEG CRCW251214R0FKEG 51P1133
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW251214R0FKEG SMD 1W 500V Resistor RES 14.0 OHM 1W 1% 2512 SMD Res, Thick Film, 14R, 1%, 0.5W, 2512; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Resistance Range 14 ohms 14 ohms 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data