Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251214K3FKTG

Description
14.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
14.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251214K3FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251214K3FKTG-ND
Chip Resistor - Surface Mount CRCW251214K3FKTG-ND
14.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

14.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 14.3K OHM 1W 1% 2512 SMD - CRCW251214K3FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1W 1% 2512 SMD
CRCW251214K3FKTG
RES 14.3K OHM 1W 1% 2512 SMD CRCW251214K3FKTG
RES 14.3Kohm 1W 1% 2512 SMD

RES 14.3Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251214K3FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251214K3FKTG
Chip Resistor - Surface Mount CRCW251214K3FKTG
RES SMD 14.3K OHM 1% 1W 2512

RES SMD 14.3K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW251214K3FKTG-ND CRCW251214K3FKTG CRCW251214K3FKTG
Product Name Chip Resistor - Surface Mount RES 14.3K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5764FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details