Vishay Intertechnology, Inc. RES 14.3K OHM 1W 1% 2512 SMD CRCW251214K3FKEG

Description
RES 14.3Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 14.3Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1W 1% 2512 SMD - CRCW251214K3FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1W 1% 2512 SMD
CRCW251214K3FKEG
RES 14.3K OHM 1W 1% 2512 SMD CRCW251214K3FKEG
RES 14.3Kohm 1W 1% 2512 SMD

RES 14.3Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251214K3FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251214K3FKEG-ND
Chip Resistor - Surface Mount CRCW251214K3FKEG-ND
14.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

14.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251214K3FKEG CRCW251214K3FKEG-ND
Product Name RES 14.3K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 14300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details