Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512147KFKTG

Description
147 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
147 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512147KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512147KFKTG-ND
Chip Resistor - Surface Mount CRCW2512147KFKTG-ND
147 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

147 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 147K OHM 1W 1% 2512 SMD - CRCW2512147KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1W 1% 2512 SMD
CRCW2512147KFKTG
RES 147K OHM 1W 1% 2512 SMD CRCW2512147KFKTG
RES 147Kohm 1W 1% 2512 SMD

RES 147Kohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 147K 1% 100 R67 Rohs Compliant Vishay - 49P4540 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 147K 1% 100 R67 Rohs Compliant Vishay
49P4540
Crcw2512 147K 1% 100 R67 Rohs Compliant Vishay 49P4540
CRCW2512 147K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 147K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512147KFKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512147KFKTG
Chip Resistor - Surface Mount CRCW2512147KFKTG
RES SMD 147K OHM 1% 1W 2512

RES SMD 147K OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW2512147KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512147KFKTG
Chip Resistor - Surface Mount CRCW2512147KFKTG
RES SMD 147K OHM 1% 1W 2512

RES SMD 147K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW2512147KFKTG-ND CRCW2512147KFKTG 49P4540 CRCW2512147KFKTG CRCW2512147KFKTG
Product Name Chip Resistor - Surface Mount RES 147K OHM 1W 1% 2512 SMD Crcw2512 147K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details