Vishay Intertechnology, Inc. RES 143 OHM 1W 1% 2512 SMD CRCW2512143RFKEG

Description
RES 143ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 143ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 1W 1% 2512 SMD - CRCW2512143RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1W 1% 2512 SMD
CRCW2512143RFKEG
RES 143 OHM 1W 1% 2512 SMD CRCW2512143RFKEG
RES 143ohm 1W 1% 2512 SMD

RES 143ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512143RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512143RFKEG-ND
Chip Resistor - Surface Mount CRCW2512143RFKEG-ND
143 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

143 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512143RFKEG CRCW2512143RFKEG-ND
Product Name RES 143 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details