Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251213R7FKTG

Description
13.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
13.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251213R7FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251213R7FKTG-ND
Chip Resistor - Surface Mount CRCW251213R7FKTG-ND
13.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

13.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 13.7 OHM 1W 1% 2512 SMD - CRCW251213R7FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM 1W 1% 2512 SMD
CRCW251213R7FKTG
RES 13.7 OHM 1W 1% 2512 SMD CRCW251213R7FKTG
RES 13.7ohm 1W 1% 2512 SMD

RES 13.7ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251213R7FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251213R7FKTG
Chip Resistor - Surface Mount CRCW251213R7FKTG
RES SMD 13.7 OHM 1% 1W 2512

RES SMD 13.7 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW251213R7FKTG-ND CRCW251213R7FKTG CRCW251213R7FKTG
Product Name Chip Resistor - Surface Mount RES 13.7 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms 13.7 ohms 13.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers