Vishay Intertechnology, Inc. RES 13.7 OHM 1.5W 1% 2512 SMD CRCW251213R7FKEGHP

Description
RES 13.7ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 13.7ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7 OHM 1.5W 1% 2512 SMD - CRCW251213R7FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM 1.5W 1% 2512 SMD
CRCW251213R7FKEGHP
RES 13.7 OHM 1.5W 1% 2512 SMD CRCW251213R7FKEGHP
RES 13.7ohm 1.5W 1% 2512 SMD

RES 13.7ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251213R7FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251213R7FKEGHP-ND
Chip Resistor - Surface Mount CRCW251213R7FKEGHP-ND
13.7 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

13.7 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251213R7FKEGHP CRCW251213R7FKEGHP-ND
Product Name RES 13.7 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 13.7 ohms 13.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers