13.3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
13.3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
13.3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 13.3ohm 1W 1% 2512 SMD
RES SMD 13.3 OHM 1% 1W 2512
RES, AEC-Q200, THICK FILM, 13R3, 1W, 2512; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-13.3AFDKR-ND | CRCW251213R3FKEG | CRCW251213R3FKEG | 47P4958 |
| Product Name | Chip Resistor - Surface Mount | RES 13.3 OHM 1W 1% 2512 SMD | Resistors - Chip Resistor - Surface Mount | Res, Aec-Q200, Thick Film, 13R3, 1W, 2512; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 (6432 Metric) | 2512; 2512 [6432 Metric] |
| Resistance Range | 13.3 ohms | 13.3 ohms | 13.3 ohms | 13.3 ohms |