Vishay Intertechnology, Inc. 2512,13,1%,T/R,RoHS Compliant CRCW251213R0FKEG

Description
2512,13,1%,T/R,RoHS Compliant
Request a Quote Datasheet
Description
2512,13,1%,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,13,1%,T/R,RoHS Compliant - CRCW251213R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,13,1%,T/R,RoHS Compliant
CRCW251213R0FKEG
2512,13,1%,T/R,RoHS Compliant CRCW251213R0FKEG
2512,13,1%,T/R,RoHS Compliant

2512,13,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW251213R0FKEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251213R0FKEGCT-ND
Chip Resistor - Surface Mount 541-CRCW251213R0FKEGCT-ND
RES SMD 13 OHM 1% 1W 2512

RES SMD 13 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW251213R0FKEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251213R0FKEGTR-ND
Chip Resistor - Surface Mount 541-CRCW251213R0FKEGTR-ND
13 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

13 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW251213R0FKEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251213R0FKEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW251213R0FKEGDKR-ND
RES SMD 13 OHM 1% 1W 2512

RES SMD 13 OHM 1% 1W 2512

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251213R0FKEG 541-CRCW251213R0FKEGCT-ND
Product Name 2512,13,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD515JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details