Vishay Precision Group RES 13.3K OHM 1W 1% 2512 SMD CRCW251213K3FKEG

Description
RES 13.3Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 13.3Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1W 1% 2512 SMD - CRCW251213K3FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1W 1% 2512 SMD
CRCW251213K3FKEG
RES 13.3K OHM 1W 1% 2512 SMD CRCW251213K3FKEG
RES 13.3Kohm 1W 1% 2512 SMD

RES 13.3Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-13.3KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.3KAFTR-ND
Chip Resistor - Surface Mount 541-13.3KAFTR-ND
13.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

13.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.3KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.3KAFDKR-ND
Chip Resistor - Surface Mount 541-13.3KAFDKR-ND
13.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

13.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.3KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.3KAFCT-ND
Chip Resistor - Surface Mount 541-13.3KAFCT-ND
13.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

13.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251213K3FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251213K3FKEG
Chip Resistor - Surface Mount CRCW251213K3FKEG
RES SMD 13.3K OHM 1% 1W 2512

RES SMD 13.3K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 100 13K3 1% E67 E3 Rohs Compliant Vishay - 47P4956 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 13K3 1% E67 E3 Rohs Compliant Vishay
47P4956
Crcw2512 100 13K3 1% E67 E3 Rohs Compliant Vishay 47P4956
CRCW2512 100 13K3 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 13K3 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW251213K3FKEG 541-13.3KAFTR-ND CRCW251213K3FKEG 47P4956
Product Name RES 13.3K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 100 13K3 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 13300 ohms 13300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 3-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
4 suppliers