Vishay Intertechnology, Inc. RES 13K OHM 1W 5% 2512 SMD CRCW251213K0JNTG

Description
RES 13Kohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 13Kohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1W 5% 2512 SMD - CRCW251213K0JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1W 5% 2512 SMD
CRCW251213K0JNTG
RES 13K OHM 1W 5% 2512 SMD CRCW251213K0JNTG
RES 13Kohm 1W 5% 2512 SMD

RES 13Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251213K0JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251213K0JNTG-ND
Chip Resistor - Surface Mount CRCW251213K0JNTG-ND
13 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251213K0JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251213K0JNTG
Chip Resistor - Surface Mount CRCW251213K0JNTG
RES SMD 13K OHM 5% 1W 2512

RES SMD 13K OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 13K 5% 200 R67 Rohs Compliant Vishay - 49P4527 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 13K 5% 200 R67 Rohs Compliant Vishay
49P4527
Crcw2512 13K 5% 200 R67 Rohs Compliant Vishay 49P4527
CRCW2512 13K 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 13K 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251213K0JNTG CRCW251213K0JNTG-ND CRCW251213K0JNTG 49P4527
Product Name RES 13K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 13K 5% 200 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 13000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details