Vishay Intertechnology, Inc. RES 13K OHM 1W 5% 2512 SMD CRCW251213K0JNEG

Description
RES 13Kohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 13Kohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1W 5% 2512 SMD - CRCW251213K0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1W 5% 2512 SMD
CRCW251213K0JNEG
RES 13K OHM 1W 5% 2512 SMD CRCW251213K0JNEG
RES 13Kohm 1W 5% 2512 SMD

RES 13Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-13KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13KXDKR-ND
Chip Resistor - Surface Mount 541-13KXDKR-ND
13 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13KXCT-ND
Chip Resistor - Surface Mount 541-13KXCT-ND
13 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13KXTR-ND
Chip Resistor - Surface Mount 541-13KXTR-ND
13 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251213K0JNEG 541-13KXDKR-ND
Product Name RES 13K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 13000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details