Vishay Intertechnology, Inc. RES 13.0K OHM 1W 1% 2512 SMD CRCW251213K0FKTG

Description
RES 13.0Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 13.0Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.0K OHM 1W 1% 2512 SMD - CRCW251213K0FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.0K OHM 1W 1% 2512 SMD
CRCW251213K0FKTG
RES 13.0K OHM 1W 1% 2512 SMD CRCW251213K0FKTG
RES 13.0Kohm 1W 1% 2512 SMD

RES 13.0Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251213K0FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251213K0FKTG-ND
Chip Resistor - Surface Mount CRCW251213K0FKTG-ND
13 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251213K0FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251213K0FKTG
Chip Resistor - Surface Mount CRCW251213K0FKTG
RES SMD 13K OHM 1% 1W 2512

RES SMD 13K OHM 1% 1W 2512

Supplier's Site Datasheet
Resistor,metal Glaze,13Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C5979 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,13Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
43C5979
Resistor,metal Glaze,13Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 43C5979
Resistor,Metal Glaze,13KOhms,500WV, 1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,13KOhms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251213K0FKTG CRCW251213K0FKTG-ND CRCW251213K0FKTG 43C5979
Product Name RES 13.0K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor,metal Glaze,13Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 13000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details