Vishay Intertechnology, Inc. RES 13.0K OHM 1.5W 1% 2512 SMD CRCW251213K0FKEGHP

Description
RES 13.0Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 13.0Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.0K OHM 1.5W 1% 2512 SMD - CRCW251213K0FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.0K OHM 1.5W 1% 2512 SMD
CRCW251213K0FKEGHP
RES 13.0K OHM 1.5W 1% 2512 SMD CRCW251213K0FKEGHP
RES 13.0Kohm 1.5W 1% 2512 SMD

RES 13.0Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251213K0FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251213K0FKEGHP-ND
Chip Resistor - Surface Mount CRCW251213K0FKEGHP-ND
13 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

13 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251213K0FKEGHP CRCW251213K0FKEGHP-ND
Product Name RES 13.0K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 13000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers