Vishay Intertechnology, Inc. RES 133 OHM 1W 1% 2512 SMD CRCW2512133RFKTG

Description
RES 133ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 133ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1W 1% 2512 SMD - CRCW2512133RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1W 1% 2512 SMD
CRCW2512133RFKTG
RES 133 OHM 1W 1% 2512 SMD CRCW2512133RFKTG
RES 133ohm 1W 1% 2512 SMD

RES 133ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512133RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512133RFKTG-ND
Chip Resistor - Surface Mount CRCW2512133RFKTG-ND
133 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

133 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512133RFKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512133RFKTG
Chip Resistor - Surface Mount CRCW2512133RFKTG
RES SMD 133 OHM 1% 1W 2512

RES SMD 133 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 133 1% 100 R67 Rohs Compliant Vishay - 49P4536 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 133 1% 100 R67 Rohs Compliant Vishay
49P4536
Crcw2512 133 1% 100 R67 Rohs Compliant Vishay 49P4536
CRCW2512 133 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 133 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512133RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512133RFKTG
Chip Resistor - Surface Mount CRCW2512133RFKTG
RES SMD 133 OHM 1% 1W 2512

RES SMD 133 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW2512133RFKTG CRCW2512133RFKTG-ND CRCW2512133RFKTG 49P4536 CRCW2512133RFKTG
Product Name RES 133 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 133 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms 133 ohms 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details