Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512133RFKEGHP

Description
133 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
133 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512133RFKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512133RFKEGHP-ND
Chip Resistor - Surface Mount CRCW2512133RFKEGHP-ND
133 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

133 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1.5watt 133ohms 1% High Power - CRCW2512133RFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1.5watt 133ohms 1% High Power
CRCW2512133RFKEGHP
Thick Film Resistors - SMD 1.5watt 133ohms 1% High Power CRCW2512133RFKEGHP
Thick Film Resistors - SMD 1.5watt 133ohms 1% High Power

Thick Film Resistors - SMD 1.5watt 133ohms 1% High Power

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512133RFKEGHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512133RFKEGHP
Chip Resistor - Surface Mount CRCW2512133RFKEGHP
RES SMD 133 OHM 1% 1.5W 2512

RES SMD 133 OHM 1% 1.5W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW2512133RFKEGHP-ND CRCW2512133RFKEGHP CRCW2512133RFKEGHP
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1.5watt 133ohms 1% High Power Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms 133 ohms 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers