Vishay Precision Group Chip Resistor - Surface Mount CRCW2512130RJNEG

Description
130 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
130 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-130XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130XTR-ND
Chip Resistor - Surface Mount 541-130XTR-ND
130 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130XDKR-ND
Chip Resistor - Surface Mount 541-130XDKR-ND
130 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130XCT-ND
Chip Resistor - Surface Mount 541-130XCT-ND
130 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 130 OHM 1W 5% 2512 SMD - CRCW2512130RJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1W 5% 2512 SMD
CRCW2512130RJNEG
RES 130 OHM 1W 5% 2512 SMD CRCW2512130RJNEG
RES 130ohm 1W 5% 2512 SMD

RES 130ohm 1W 5% 2512 SMD

Supplier's Site
Res, Thick Film, 130R, 5%, 1W, 2512; Resistance Vishay - 89M6928 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130R, 5%, 1W, 2512; Resistance Vishay
89M6928
Res, Thick Film, 130R, 5%, 1W, 2512; Resistance Vishay 89M6928
RES, THICK FILM, 130R, 5%, 1W, 2512; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 130R, 5%, 1W, 2512; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 130R, 1W, 2512; Resistance Vishay - 43C5986 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 130R, 1W, 2512; Resistance Vishay
43C5986
Res, Aec-Q200, Thick Film, 130R, 1W, 2512; Resistance Vishay 43C5986
RES, AEC-Q200, THICK FILM, 130R, 1W, 2512; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 130R, 1W, 2512; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-130XTR-ND CRCW2512130RJNEG 89M6928
Product Name Chip Resistor - Surface Mount RES 130 OHM 1W 5% 2512 SMD Res, Thick Film, 130R, 5%, 1W, 2512; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Resistance Range 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 205000 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers