Vishay Intertechnology, Inc. RES 130 OHM 1W 1% 2512 SMD CRCW2512130RFKTG

Description
RES 130ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 130ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1W 1% 2512 SMD - CRCW2512130RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1W 1% 2512 SMD
CRCW2512130RFKTG
RES 130 OHM 1W 1% 2512 SMD CRCW2512130RFKTG
RES 130ohm 1W 1% 2512 SMD

RES 130ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512130RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512130RFKTG-ND
Chip Resistor - Surface Mount CRCW2512130RFKTG-ND
130 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512130RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512130RFKTG
Chip Resistor - Surface Mount CRCW2512130RFKTG
RES SMD 130 OHM 1% 1W 2512

RES SMD 130 OHM 1% 1W 2512

Supplier's Site Datasheet
Resistor, Thick Film Chip, 130 Ohm, 1W, 1%; Resistance Vishay - 37C0298 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 130 Ohm, 1W, 1%; Resistance Vishay
37C0298
Resistor, Thick Film Chip, 130 Ohm, 1W, 1%; Resistance Vishay 37C0298
RESISTOR, THICK FILM CHIP, 130 OHM, 1W, 1%; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: No

RESISTOR, THICK FILM CHIP, 130 OHM, 1W, 1%; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512130RFKTG CRCW2512130RFKTG-ND CRCW2512130RFKTG 37C0298
Product Name RES 130 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film Chip, 130 Ohm, 1W, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric]
Resistance Range 130 ohms 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details