Vishay Precision Group Chip Resistor - Surface Mount CRCW2512130RFKEG

Description
130 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
130 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-130AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130AFTR-ND
Chip Resistor - Surface Mount 541-130AFTR-ND
130 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130AFDKR-ND
Chip Resistor - Surface Mount 541-130AFDKR-ND
130 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130AFCT-ND
Chip Resistor - Surface Mount 541-130AFCT-ND
130 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance: 1%; Power Rating:1W;... - CRCW2512130RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance: 1%; Power Rating:1W;...
CRCW2512130RFKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance: 1%; Power Rating:1W;... CRCW2512130RFKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance: 1%; Power Rating:1W;...

Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance: 1%; Power Rating:1W;...

Supplier's Site
Res, Thick Film, 130R, 1%, 1W, 2512; Resistance Vishay - 53K3947 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130R, 1%, 1W, 2512; Resistance Vishay
53K3947
Res, Thick Film, 130R, 1%, 1W, 2512; Resistance Vishay 53K3947
RES, THICK FILM, 130R, 1%, 1W, 2512; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 130R, 1%, 1W, 2512; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film Chip, 130 Ohm, 1W, 1%; Resistance Vishay - 42K4082 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 130 Ohm, 1W, 1%; Resistance Vishay
42K4082
Resistor, Thick Film Chip, 130 Ohm, 1W, 1%; Resistance Vishay 42K4082
RESISTOR, THICK FILM CHIP, 130 OHM, 1W, 1%; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 130 OHM, 1W, 1%; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay - 31AC6400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay
31AC6400
Res, 130R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay 31AC6400
RES, 130R, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:130ohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 130R, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:130ohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-130AFTR-ND CRCW2512130RFKEG 53K3947 42K4082 31AC6400
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance: 1%; Power Rating:1W;... Res, Thick Film, 130R, 1%, 1W, 2512; Resistance Vishay Resistor, Thick Film Chip, 130 Ohm, 1W, 1%; Resistance Vishay Res, 130R, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] 2512
Resistance Range 130 ohms 130 ohms 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details