Vishay Precision Group 2512,130K,1%,T/R,RoHS Compliant CRCW2512130KFKEG

Description
2512,130K,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
2512,130K,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,130K,1%,T/R,RoHS Compliant - CRCW2512130KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,130K,1%,T/R,RoHS Compliant
CRCW2512130KFKEG
2512,130K,1%,T/R,RoHS Compliant CRCW2512130KFKEG
2512,130K,1%,T/R,RoH S Compliant

2512,130K,1%,T/R,RoHS Compliant

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1378187-CRCW2512130KFKEG - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1378187-CRCW2512130KFKEG
Resistors - Chip Resistor - Surface Mount 1378187-CRCW2512130KFKEG
Win Source Part Number: 1378187-CRCW2512130K FKEG Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: CRCW Product Status: Active Features: Automotive AEC-Q200 Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Base Product Number: CRCW2512 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 130 kOhms Power (Watts): 1W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1378187-CRCW2512130KFKEG
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: CRCW
Product Status: Active
Features: Automotive AEC-Q200
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Base Product Number: CRCW2512
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Height - Seated (Max): 0.028" (0.70mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 130 kOhms
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512130KFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512130KFKEG-ND
Chip Resistor - Surface Mount CRCW2512130KFKEG-ND
130 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,130Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C5984 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,130Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
43C5984
Resistor,metal Glaze,130Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 43C5984
Resistor,Metal Glaze,130KOhms,500WV ,1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: Yes

Resistor,Metal Glaze,130KOhms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512130KFKEG 1378187-CRCW2512130KFKEG CRCW2512130KFKEG-ND 43C5984
Product Name 2512,130K,1%,T/R,RoHS Compliant Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor,metal Glaze,130Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
Mounting / Packaging 2512 2512; 2512 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 130000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details