Vishay Intertechnology, Inc. RES 12.4 OHM 1W 1% 2512 SMD CRCW251212R4FKTG

Description
RES 12.4ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 12.4ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 1W 1% 2512 SMD - CRCW251212R4FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1W 1% 2512 SMD
CRCW251212R4FKTG
RES 12.4 OHM 1W 1% 2512 SMD CRCW251212R4FKTG
RES 12.4ohm 1W 1% 2512 SMD

RES 12.4ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251212R4FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251212R4FKTG-ND
Chip Resistor - Surface Mount CRCW251212R4FKTG-ND
12.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

12.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251212R4FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251212R4FKTG
Chip Resistor - Surface Mount CRCW251212R4FKTG
RES SMD 12.4 OHM 1% 1W 2512

RES SMD 12.4 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 12.4 1% 100 R67 Rohs Compliant Vishay - 49P4521 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 12.4 1% 100 R67 Rohs Compliant Vishay
49P4521
Crcw2512 12.4 1% 100 R67 Rohs Compliant Vishay 49P4521
CRCW2512 12.4 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 12.4 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251212R4FKTG CRCW251212R4FKTG-ND CRCW251212R4FKTG 49P4521
Product Name RES 12.4 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 12.4 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details