Vishay Intertechnology, Inc. RES 12.1 OHM 1.5W 1% 2512 SMD CRCW251212R1FKEGHP

Description
RES 12.1ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 12.1ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1.5W 1% 2512 SMD - CRCW251212R1FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1.5W 1% 2512 SMD
CRCW251212R1FKEGHP
RES 12.1 OHM 1.5W 1% 2512 SMD CRCW251212R1FKEGHP
RES 12.1ohm 1.5W 1% 2512 SMD

RES 12.1ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251212R1FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251212R1FKEGHP-ND
Chip Resistor - Surface Mount CRCW251212R1FKEGHP-ND
12.1 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12.1 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251212R1FKEGHP CRCW251212R1FKEGHP-ND
Product Name RES 12.1 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers