Vishay Precision Group Chip Resistor - Surface Mount CRCW251212R1FKEG

Description
12.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
12.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-12.1AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1AFDKR-ND
Chip Resistor - Surface Mount 541-12.1AFDKR-ND
12.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

12.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.1AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1AFTR-ND
Chip Resistor - Surface Mount 541-12.1AFTR-ND
12.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

12.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.1AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1AFCT-ND
Chip Resistor - Surface Mount 541-12.1AFCT-ND
12.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

12.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 1W 500V Resistor - 52-CRCW251212R1FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1W 500V Resistor
52-CRCW251212R1FKEG
Automotive SMD 1W 500V Resistor 52-CRCW251212R1FKEG
1W 12.1R 1% Thick Film SMD Resistor, 2512, 500V, AEC-Q200 Product overview: CRCW251212R1FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251212R1FKEG can be used for catalog matching and distributor lookup.

1W 12.1R 1% Thick Film SMD Resistor, 2512, 500V, AEC-Q200 Product overview: CRCW251212R1FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251212R1FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1watt 12.1ohms 1% - CRCW251212R1FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 12.1ohms 1%
CRCW251212R1FKEG
Thick Film Resistors - SMD 1watt 12.1ohms 1% CRCW251212R1FKEG
Thick Film Resistors - SMD 1watt 12.1ohms 1%

Thick Film Resistors - SMD 1watt 12.1ohms 1%

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW251212R1FKEG
745219-CRCW251212R1FKEG
Chip Resistor - Surface Mount - CRCW251212R1FKEG 745219-CRCW251212R1FKEG
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 745219-CRCW251212R1F KEG Series: CRCW Packaging: Reel - TR Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 2512 (6432 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 1W Resistance (Ohms): 12.1 Composition: Thick Film Number of Terminations: 2 Size: 0.248" L x 0.124" W (6.30mm x 3.15mm) Family Name: D/CRCW e3 Categories: Resistors Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Manufacturer Package: 2512 Height - Seated (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): M55342M09B12D1R; M55342K09B12D1P; GCR2512EW-12R1FT18; Introduction Date: November 08, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 745219-CRCW251212R1FKEG
Series: CRCW
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: 2512 (6432 Metric)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 1W
Resistance (Ohms): 12.1
Composition: Thick Film
Number of Terminations: 2
Size: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Family Name: D/CRCW e3
Categories: Resistors
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Manufacturer Package: 2512
Height - Seated (Maximum): 0.028" (0.70mm)
Alternative Parts (Cross-Reference): M55342M09B12D1R; M55342K09B12D1P; GCR2512EW-12R1FT18;
Introduction Date: November 08, 2006
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251212R1FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251212R1FKEG
Chip Resistor - Surface Mount CRCW251212R1FKEG
RES SMD 12.1 OHM 1% 1W 2512

RES SMD 12.1 OHM 1% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 12R1, 1%, 1W, 2512; Resistance Vishay - 89M6925 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R1, 1%, 1W, 2512; Resistance Vishay
89M6925
Res, Thick Film, 12R1, 1%, 1W, 2512; Resistance Vishay 89M6925
RES, THICK FILM, 12R1, 1%, 1W, 2512; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 12R1, 1%, 1W, 2512; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW251212R1FKEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW251212R1FKEG
Resistors - Chip Resistor - Surface Mount CRCW251212R1FKEG
RES SMD 12.1 OHM 1% 1W 2512

RES SMD 12.1 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-12.1AFDKR-ND 52-CRCW251212R1FKEG CRCW251212R1FKEG 745219-CRCW251212R1FKEG CRCW251212R1FKEG 89M6925 CRCW251212R1FKEG
Product Name Chip Resistor - Surface Mount Automotive SMD 1W 500V Resistor Thick Film Resistors - SMD 1watt 12.1ohms 1% Chip Resistor - Surface Mount - CRCW251212R1FKEG Chip Resistor - Surface Mount Res, Thick Film, 12R1, 1%, 1W, 2512; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms 12.1 ohms 12.1 ohms 12.1 ohms 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details