12.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 12.7Kohm 1W 1% 2512 SMD
CRCW2512 12.7K 1% 100 R67 ROHS COMPLIANT: NO
RES SMD 12.7K OHM 1% 1W 2512
RES SMD 12.7K OHM 1% 1W 2512
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW251212K7FKTG-ND | CRCW251212K7FKTG | 49P4516 | CRCW251212K7FKTG | CRCW251212K7FKTG |
| Product Name | Chip Resistor - Surface Mount | RES 12.7K OHM 1W 1% 2512 SMD | Crcw2512 12.7K 1% 100 R67 Rohs Compliant Vishay | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | 2512 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |