Vishay Precision Group RES 12.1K OHM 1W 1% 2512 SMD CRCW251212K1FKEG

Description
RES 12.1Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 12.1Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1W 1% 2512 SMD - CRCW251212K1FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1W 1% 2512 SMD
CRCW251212K1FKEG
RES 12.1K OHM 1W 1% 2512 SMD CRCW251212K1FKEG
RES 12.1Kohm 1W 1% 2512 SMD

RES 12.1Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-12.1KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1KAFDKR-ND
Chip Resistor - Surface Mount 541-12.1KAFDKR-ND
12.1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

12.1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.1KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1KAFCT-ND
Chip Resistor - Surface Mount 541-12.1KAFCT-ND
12.1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

12.1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.1KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1KAFTR-ND
Chip Resistor - Surface Mount 541-12.1KAFTR-ND
12.1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

12.1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 12K1, 1%, 0.5W, 2512; Resistance Vishay - 51P1113 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K1, 1%, 0.5W, 2512; Resistance Vishay
51P1113
Res, Thick Film, 12K1, 1%, 0.5W, 2512; Resistance Vishay 51P1113
RES, THICK FILM, 12K1, 1%, 0.5W, 2512; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 12K1, 1%, 0.5W, 2512; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 12K1, 1W, 2512; Resistance Vishay - 43C5969 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 12K1, 1W, 2512; Resistance Vishay
43C5969
Res, Aec-Q200, Thick Film, 12K1, 1W, 2512; Resistance Vishay 43C5969
RES, AEC-Q200, THICK FILM, 12K1, 1W, 2512; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 12K1, 1W, 2512; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251212K1FKEG 541-12.1KAFDKR-ND 51P1113 43C5969
Product Name RES 12.1K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Res, Thick Film, 12K1, 1%, 0.5W, 2512; Resistance Vishay Res, Aec-Q200, Thick Film, 12K1, 1W, 2512; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 12100 ohms 12100 ohms 12100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573134 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers