Vishay Intertechnology, Inc. RES 12K OHM 1W 5% 2512 SMD CRCW251212K0JNTG

Description
RES 12Kohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 12Kohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1W 5% 2512 SMD - CRCW251212K0JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1W 5% 2512 SMD
CRCW251212K0JNTG
RES 12K OHM 1W 5% 2512 SMD CRCW251212K0JNTG
RES 12Kohm 1W 5% 2512 SMD

RES 12Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251212K0JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251212K0JNTG-ND
Chip Resistor - Surface Mount CRCW251212K0JNTG-ND
12 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 12K 5% 200 R67 Rohs Compliant Vishay - 49P4513 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 12K 5% 200 R67 Rohs Compliant Vishay
49P4513
Crcw2512 12K 5% 200 R67 Rohs Compliant Vishay 49P4513
CRCW2512 12K 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 12K 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251212K0JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251212K0JNTG
Chip Resistor - Surface Mount CRCW251212K0JNTG
RES SMD 12K OHM 5% 1W 2512

RES SMD 12K OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251212K0JNTG CRCW251212K0JNTG-ND 49P4513 CRCW251212K0JNTG
Product Name RES 12K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Crcw2512 12K 5% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 12000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 806 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD824GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details