Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512127RFKEG

Description
127 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
127 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-127AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-127AFCT-ND
Chip Resistor - Surface Mount 541-127AFCT-ND
127 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

127 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-127AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-127AFDKR-ND
Chip Resistor - Surface Mount 541-127AFDKR-ND
127 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

127 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-127AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-127AFTR-ND
Chip Resistor - Surface Mount 541-127AFTR-ND
127 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

127 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1329460-CRCW2512127RFKEG - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329460-CRCW2512127RFKEG
Resistors - Chip Resistor - Surface Mount 1329460-CRCW2512127RFKEG
Manufacturer: Vishay Dale Win Source Part Number: 1329460-CRCW2512127R FKEG Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 127 Ohms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: CRCW2512 100 127R 1% E67 E3,541-127AFTR,541-1 27AFDKR,541-127AFCT Base Product Number: CRCW2512 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1329460-CRCW2512127RFKEG
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 127 Ohms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: CRCW2512 100 127R 1% E67 E3,541-127AFTR,541-127AFDKR,541-127AFCT
Base Product Number: CRCW2512
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 127 OHM 1W Resistor - 52-CRCW2512127RFKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 127 OHM 1W Resistor
52-CRCW2512127RFKEG
SMD 127 OHM 1W Resistor 52-CRCW2512127RFKEG
RES SMD 127 OHM 1% 1W 2512 Product overview: CRCW2512127RFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 127 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 127 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512127RFKEG can be used for catalog matching and distributor lookup.

RES SMD 127 OHM 1% 1W 2512 Product overview: CRCW2512127RFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 127 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 127 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512127RFKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 127 OHM 1W 1% 2512 SMD - CRCW2512127RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1W 1% 2512 SMD
CRCW2512127RFKEG
RES 127 OHM 1W 1% 2512 SMD CRCW2512127RFKEG
RES 127ohm 1W 1% 2512 SMD

RES 127ohm 1W 1% 2512 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW2512127RFKEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW2512127RFKEG
Resistors - Chip Resistor - Surface Mount CRCW2512127RFKEG
RES SMD 127 OHM 1% 1W 2512

RES SMD 127 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-127AFCT-ND 1329460-CRCW2512127RFKEG 52-CRCW2512127RFKEG CRCW2512127RFKEG CRCW2512127RFKEG
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 127 OHM 1W Resistor RES 127 OHM 1W 1% 2512 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 (6432 Metric)
Resistance Range 127 ohms 127 ohms 127 ohms 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers