The CRCW2512127KFKTG is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 127 kΩ with a tolerance of ±1%. It is designed for applications requiring high reliability and stability, making it suitable for military and industrial environments. The resistor has a rated power dissipation of 1 W and can operate at a maximum voltage of 200 V. It operates within a temperature range of -55 °C to +155 °C and has a temperature coefficient of resistance (TCR) of ±100 ppm/K. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. The resistor is packaged in a 2512 size format, with dimensions of 6.3 mm x 3.15 mm x 0.6 mm.
RES 127Kohm 1W 1% 2512 SMD
127 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 127K OHM 1% 1W 2512
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW2512127KFKTG | CRCW2512127KFKTG-ND | CRCW2512127KFKTG |
| Product Name | RES 127K OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 127000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts |
| Configuration | Single Resistor |